HydraForce, Inc. Spool Type - 4 Way/3 Pos. Solenoid Valve SV10-47C

Description
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, closed center, screwin hydraulic cartridge valve.
Description
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, closed center, screwin hydraulic cartridge valve.

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/3 Pos. Solenoid Valve - SV10-47C - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/3 Pos. Solenoid Valve
SV10-47C
Spool Type - 4 Way/3 Pos. Solenoid Valve SV10-47C
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, closed center, screwin hydraulic cartridge valve.

A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, closed center, screwin hydraulic cartridge valve.

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV10-47C
Product Name Spool Type - 4 Way/3 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3480.90 to 3002.28 psi (2450 to 2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-F-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Swing Check Valves Lever - 120561050 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 5.00 inch (127.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details