HydraForce, Inc. Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® HSV10-20

Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-20 acts as a check valve, allowing flow from 1 to 2, while blocking flow from 2 to 1. When energized, the cartridge’s poppet lifts to open the 2 to 1 flow path. In this mode, flow from 1 to 2 is severely restricted. Operation of Manual Override Option: For normal operation (de-energized) the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the knob and rotates 180° in either direction. When the manual override is actuated, increased flow can be achieved by pulling on the knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • Unitized, molded coil design. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-20 acts as a check valve, allowing flow from 1 to 2, while blocking flow from 2 to 1. When energized, the cartridge’s poppet lifts to open the 2 to 1 flow path. In this mode, flow from 1 to 2 is severely restricted. Operation of Manual Override Option: For normal operation (de-energized) the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the knob and rotates 180° in either direction. When the manual override is actuated, increased flow can be achieved by pulling on the knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • Unitized, molded coil design. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® - HSV10-20 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance®
HSV10-20
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® HSV10-20
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-20 acts as a check valve, allowing flow from 1 to 2, while blocking flow from 2 to 1. When energized, the cartridge’s poppet lifts to open the 2 to 1 flow path. In this mode, flow from 1 to 2 is severely restricted. Operation of Manual Override Option: For normal operation (de-energized) the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the knob and rotates 180° in either direction. When the manual override is actuated, increased flow can be achieved by pulling on the knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • Unitized, molded coil design. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.

A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge
valve for blocking or load-holding in high pressure applications requiring low internal leakage.
OPERATION
When de-energized, the HSV10-20 acts as a check valve, allowing flow from 1 to 2, while blocking flow
from 2 to 1. When energized, the cartridge’s poppet lifts to open the 2 to 1 flow path. In this mode,
flow from 1 to 2 is severely restricted.
Operation of Manual Override Option: For normal operation (de-energized) the manual override pin
must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the
knob and rotates 180° in either direction. When the manual override is actuated, increased flow can be
achieved by pulling on the knob.
FEATURES
• Continuous-duty rated coil.
• Hardened seat for long life and low leakage.
• Optional coil voltages and terminations.
• Efficient wet-armature construction.
• Cartridges are voltage interchangeable.
• Waterproof E-Coils rated up to IP69K.
• Unitized, molded coil design.
• 1000-hour salt-spray rated solenoid tubes and coils.
• All HyPerformance products are tested to NFPA specification T2.6.1
and are tested at a verification level of 90% and an assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HSV10-20
Product Name Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance®
Valve Type Cartridge; Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-CPVC-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details