HydraForce, Inc. Proportional Pressure Relief Valve TS38-21

Description
A screw-in, cartridge-style, single-stage, poppet-type pressure relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input.
Datasheet
Description
A screw-in, cartridge-style, single-stage, poppet-type pressure relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Pressure Relief Valve - TS38-21 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Pressure Relief Valve
TS38-21
Proportional Pressure Relief Valve TS38-21
A screw-in, cartridge-style, single-stage, poppet-type pressure relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input.

A screw-in, cartridge-style, single-stage, poppet-type pressure relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number TS38-21
Product Name Proportional Pressure Relief Valve
Valve Type Control Valve; Cartridge; Relief
Primary Material Steel
Media Hydraulic
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details