HydraForce, Inc. Spool Type - 2 Way Solenoid Valve SV12-25

Description
A solenoid-operated, two-way, normally open, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.
Datasheet
Description
A solenoid-operated, two-way, normally open, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 2 Way Solenoid Valve - SV12-25 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 2 Way Solenoid Valve
SV12-25
Spool Type - 2 Way Solenoid Valve SV12-25
A solenoid-operated, two-way, normally open, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.

A solenoid-operated, two-way, normally open, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV12-25
Product Name Spool Type - 2 Way Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pressure Switch - 61633 - Jergens, Inc.
Specs
Media Hydraulic
Connection Description Threaded; 1/4 NPT
View Details
Ball Check Valve 0 5 4 - 1212015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.50 inch (38.10 mm)
View Details
10-32 Ports, Adjustable Rapid Pressurization Valve - RPV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details