HydraForce, Inc. Spool Type - 4 Way/3 Pos. Solenoid Valve SV10-47B

Description
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, open center, screwin hydraulic cartridge valve.
Description
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, open center, screwin hydraulic cartridge valve.

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/3 Pos. Solenoid Valve - SV10-47B - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/3 Pos. Solenoid Valve
SV10-47B
Spool Type - 4 Way/3 Pos. Solenoid Valve SV10-47B
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, open center, screwin hydraulic cartridge valve.

A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, open center, screwin hydraulic cartridge valve.

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV10-47B
Product Name Spool Type - 4 Way/3 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details