HydraForce, Inc. Proportional Reducing/Relieving valve EHPR98-T38

Description
A direct-acting, spool-type, drop-in-style, flange-mounted, pressure reducing/relieving valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. The Ecoil is an integral part of the valve assembly, and cannot be replaced or field-serviced.
Datasheet
Description
A direct-acting, spool-type, drop-in-style, flange-mounted, pressure reducing/relieving valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. The Ecoil is an integral part of the valve assembly, and cannot be replaced or field-serviced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Reducing/Relieving valve - EHPR98-T38 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Reducing/Relieving valve
EHPR98-T38
Proportional Reducing/Relieving valve EHPR98-T38
A direct-acting, spool-type, drop-in-style, flange-mounted, pressure reducing/relieving valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. The Ecoil is an integral part of the valve assembly, and cannot be replaced or field-serviced.

A direct-acting, spool-type, drop-in-style, flange-mounted, pressure reducing/relieving valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. The Ecoil is an integral part of the valve assembly, and cannot be replaced or field-serviced.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EHPR98-T38
Product Name Proportional Reducing/Relieving valve
Valve Type Control Valve; Pilot; Cartridge; Spool; Relief
Primary Material Steel
Media Hydraulic
Maximum Pressure 0.00 to 3500.00 psi (0.0 to 2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

558 Series Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
3-Piece Bolted In-Line Maintenance Valve - VBE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Chemical
View Details
VALVES - PR-049-PP-V-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details