HydraForce, Inc. Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® HPV12-20

Description
A solenoid-operated, electrically-variabl e, two-port, normally closed when de-energized, pressure-compensated , spool-type, proportional flow control valve for high pressure applications up to 350 bar (5075 psi). OPERATION With inlet at port 1, the HPV12-20 will regulate flow out of port 2 regardless of system working pressure with flow rate proportional to current applied to the solenoid. FEATURES • Continuous-duty rated coil. • Hardened spool and cage for long life. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • 1000-hour salt-spray rated solenoid tubes. • All HyPerformance products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
A solenoid-operated, electrically-variabl e, two-port, normally closed when de-energized, pressure-compensated , spool-type, proportional flow control valve for high pressure applications up to 350 bar (5075 psi). OPERATION With inlet at port 1, the HPV12-20 will regulate flow out of port 2 regardless of system working pressure with flow rate proportional to current applied to the solenoid. FEATURES • Continuous-duty rated coil. • Hardened spool and cage for long life. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • 1000-hour salt-spray rated solenoid tubes. • All HyPerformance products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® - HPV12-20 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance®
HPV12-20
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® HPV12-20
A solenoid-operated, electrically-variabl e, two-port, normally closed when de-energized, pressure-compensated , spool-type, proportional flow control valve for high pressure applications up to 350 bar (5075 psi). OPERATION With inlet at port 1, the HPV12-20 will regulate flow out of port 2 regardless of system working pressure with flow rate proportional to current applied to the solenoid. FEATURES • Continuous-duty rated coil. • Hardened spool and cage for long life. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • 1000-hour salt-spray rated solenoid tubes. • All HyPerformance products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.

A solenoid-operated, electrically-variable, two-port, normally closed when de-energized,
pressure-compensated, spool-type, proportional flow control valve for high pressure applications
up to 350 bar (5075 psi).
OPERATION
With inlet at port 1, the HPV12-20 will regulate flow out of port 2 regardless of system working
pressure with flow rate proportional to current applied to the solenoid.
FEATURES
• Continuous-duty rated coil.
• Hardened spool and cage for long life.
• Efficient wet-armature construction.
• Cartridges are voltage interchangeable.
• Waterproof E-Coils rated up to IP69K.
• 1000-hour salt-spray rated solenoid tubes.
• All HyPerformance products are tested to NFPA specification T2.6.1.
• and are tested at a verification level of 90% and an assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HPV12-20
Product Name Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance®
Valve Type Cartridge; Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Type 21 Ball Valve - 1067005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details