HydraForce, Inc. Piloted, 4-Way Spool, w/ Vent Spring PD16-S60N

Description
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve.
Datasheet
Description
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piloted, 4-Way Spool, w/ Vent Spring - PD16-S60N - HydraForce, Inc.
Lincolnshire, IL, USA
Piloted, 4-Way Spool, w/ Vent Spring
PD16-S60N
Piloted, 4-Way Spool, w/ Vent Spring PD16-S60N
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve.

A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PD16-S60N
Product Name Piloted, 4-Way Spool, w/ Vent Spring
Valve Type Cartridge; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546113 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 10.04 inch (255.00 mm)
View Details