HydraForce, Inc. Poppet Type - 2 Way Solenoid Valve SV08-20J

Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, with either “J” or “Y” type manual override standard. This valve is intended as a blocking or load holding device for low flow circuits having pull-only manual override requirements for handles or cable linkage.
Datasheet
Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, with either “J” or “Y” type manual override standard. This valve is intended as a blocking or load holding device for low flow circuits having pull-only manual override requirements for handles or cable linkage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet Type - 2 Way Solenoid Valve - SV08-20J - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet Type - 2 Way Solenoid Valve
SV08-20J
Poppet Type - 2 Way Solenoid Valve SV08-20J
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, with either “J” or “Y” type manual override standard. This valve is intended as a blocking or load holding device for low flow circuits having pull-only manual override requirements for handles or cable linkage.

A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, with either “J” or “Y” type manual override standard. This valve is intended as a blocking or load holding device for low flow circuits having pull-only manual override requirements for handles or cable linkage.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV08-20J
Product Name Poppet Type - 2 Way Solenoid Valve
Valve Type Directional; Cartridge; Poppet; Solenoid
Primary Material Steel
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Tube -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
281 Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305750 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 1.99 inch (50.50 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details