HydraForce, Inc. Datasheets for Needle Valves
Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow.
Needle Valves: Learn more
| Product Name | Notes |
|---|---|
| A screw-in, cartridge-style, bypass-type, pressure-compensatin g element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed flow in order to... | |
| A screw-in, cartridge-style, variable orifi ce, hydraulic fl ow restrictor valve. | |
| A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns. | |
| Multiple function in a single cavity. Low bleed fl ow throughout the operating pressure range. High system effi ciency. Industry common cavity |