HydraForce, Inc. Sequence Valve - Kick-Down KS10-30

Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct flow to a secondary circuit once a pre-determined pressure level is attained in the primary circuit. The valve will remain shifted until the pressure in the secondary circuit falls below a lower pressure setting determined by a second spring.
Datasheet
Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct flow to a secondary circuit once a pre-determined pressure level is attained in the primary circuit. The valve will remain shifted until the pressure in the secondary circuit falls below a lower pressure setting determined by a second spring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sequence Valve - Kick-Down - KS10-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Sequence Valve - Kick-Down
KS10-30
Sequence Valve - Kick-Down KS10-30
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct flow to a secondary circuit once a pre-determined pressure level is attained in the primary circuit. The valve will remain shifted until the pressure in the secondary circuit falls below a lower pressure setting determined by a second spring.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct flow to a secondary circuit once a pre-determined pressure level is attained in the primary circuit. The valve will remain shifted until the pressure in the secondary circuit falls below a lower pressure setting determined by a second spring.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number KS10-30
Product Name Sequence Valve - Kick-Down
Valve Type Cartridge
Primary Material Aluminum; Steel (optional feature)
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filters / Regulators - 61616 - Jergens, Inc.
Specs
Connection Description Threaded; 1/4 NPT
View Details
T 21 Ball Valve 0 5 4 - 121613012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-1-X 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details