HydraForce, Inc. Bi-Directional Blocking, Poppet, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® HSV12-28

Description
A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage bi-directionally. OPERATION When de-energized, the HSV12-28 blocks flow in both directions. When energized, the valve’s poppet opens to allow bi-directional flow. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Unitized, molded coil design. • Manual override option. • Optional waterproof E-Coils rated up to IP69K. • Cost-effective cavity. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage bi-directionally. OPERATION When de-energized, the HSV12-28 blocks flow in both directions. When energized, the valve’s poppet opens to allow bi-directional flow. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Unitized, molded coil design. • Manual override option. • Optional waterproof E-Coils rated up to IP69K. • Cost-effective cavity. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Blocking, Poppet, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® - HSV12-28 - HydraForce, Inc.
Lincolnshire, IL, USA
Bi-Directional Blocking, Poppet, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance®
HSV12-28
Bi-Directional Blocking, Poppet, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® HSV12-28
A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage bi-directionally. OPERATION When de-energized, the HSV12-28 blocks flow in both directions. When energized, the valve’s poppet opens to allow bi-directional flow. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Unitized, molded coil design. • Manual override option. • Optional waterproof E-Coils rated up to IP69K. • Cost-effective cavity. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.

A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional,
screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in
applications requiring low internal leakage bi-directionally.
OPERATION
When de-energized, the HSV12-28 blocks flow in both directions.
When energized, the valve’s poppet opens to allow bi-directional flow.
FEATURES
• Continuous-duty rated coil.
• Hardened seat for long life and low leakage.
• Optional coil voltages and terminations.
• Efficient wet-armature construction.
• Cartridges are voltage interchangeable.
• Unitized, molded coil design.
• Manual override option.
• Optional waterproof E-Coils rated up to IP69K.
• Cost-effective cavity.
• 1000-hour salt-spray rated solenoid tubes and coils.
• All HyPerformance products are tested to NFPA specification T2.6.1
and are tested at a verification level of 90% and an assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HSV12-28
Product Name Bi-Directional Blocking, Poppet, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance®
Valve Type Cartridge; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Swing Check Valves Lever - 120561060 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 6.00 inch (152.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details