HydraForce, Inc. Load Shuttle, Ball Type LS04-B30

Description
A load-shuttling, screw-in, cartridge-style hydraulic check valve, for use in blocking circuits where a priority of fl ow/direction is given to a higher pressure circuit over a lower one.
Datasheet
Description
A load-shuttling, screw-in, cartridge-style hydraulic check valve, for use in blocking circuits where a priority of fl ow/direction is given to a higher pressure circuit over a lower one.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Shuttle, Ball Type - LS04-B30 - HydraForce, Inc.
Lincolnshire, IL, USA
Load Shuttle, Ball Type
LS04-B30
Load Shuttle, Ball Type LS04-B30
A load-shuttling, screw-in, cartridge-style hydraulic check valve, for use in blocking circuits where a priority of fl ow/direction is given to a higher pressure circuit over a lower one.

A load-shuttling, screw-in, cartridge-style hydraulic check valve, for use in blocking circuits where a priority of fl ow/direction is given to a higher pressure circuit over a lower one.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number LS04-B30
Product Name Load Shuttle, Ball Type
Valve Type Directional; Cartridge; Check
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 0.00 to 3500.00 psi (0.0 to 2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

343 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.34 inch (8.71 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
VALVES - BP-100-PVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details