HydraForce, Inc. Piloted, 2-Way Spool, Vented Valve PD10-30

Description
A screw-in, cartridge-style, pilot-operated, spool-type, normally open hydraulic directional valve for two-way circuits requiring remote pilot actuation.
Datasheet
Description
A screw-in, cartridge-style, pilot-operated, spool-type, normally open hydraulic directional valve for two-way circuits requiring remote pilot actuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piloted, 2-Way Spool, Vented Valve - PD10-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Piloted, 2-Way Spool, Vented Valve
PD10-30
Piloted, 2-Way Spool, Vented Valve PD10-30
A screw-in, cartridge-style, pilot-operated, spool-type, normally open hydraulic directional valve for two-way circuits requiring remote pilot actuation.

A screw-in, cartridge-style, pilot-operated, spool-type, normally open hydraulic directional valve for two-way circuits requiring remote pilot actuation.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PD10-30
Product Name Piloted, 2-Way Spool, Vented Valve
Valve Type Cartridge; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
Gas Pressure Regulator - AC-R - Thermon, Inc
Specs
Media Gas; LP Gas; Natural Gas
Valve Size 0.25 inch (6.35 mm)
Number of Ports 2
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details