HydraForce, Inc. Piloted, 3-Way Spool, Ported Vent Valve PD10-50

Description
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve which is open in transition, for three-way circuits requiring remote pilot operation.
Datasheet
Description
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve which is open in transition, for three-way circuits requiring remote pilot operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piloted, 3-Way Spool, Ported Vent Valve - PD10-50 - HydraForce, Inc.
Lincolnshire, IL, USA
Piloted, 3-Way Spool, Ported Vent Valve
PD10-50
Piloted, 3-Way Spool, Ported Vent Valve PD10-50
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve which is open in transition, for three-way circuits requiring remote pilot operation.

A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve which is open in transition, for three-way circuits requiring remote pilot operation.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PD10-50
Product Name Piloted, 3-Way Spool, Ported Vent Valve
Valve Type Cartridge; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Subsea Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Actuation Manual
View Details
360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514836 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details