HydraForce, Inc. Bypass Flow Control FR12-33

Description
A screw-in, cartridge-style, adjustable orifice, pressure-compensted, manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type fl ow regulator or a restrictive-type 2-way flow regulator when the bypass port is blocked.
Datasheet
Description
A screw-in, cartridge-style, adjustable orifice, pressure-compensted, manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type fl ow regulator or a restrictive-type 2-way flow regulator when the bypass port is blocked.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bypass Flow Control - FR12-33 - HydraForce, Inc.
Lincolnshire, IL, USA
Bypass Flow Control
FR12-33
Bypass Flow Control FR12-33
A screw-in, cartridge-style, adjustable orifice, pressure-compensted, manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type fl ow regulator or a restrictive-type 2-way flow regulator when the bypass port is blocked.

A screw-in, cartridge-style, adjustable orifice, pressure-compensted, manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type fl ow regulator or a restrictive-type 2-way flow regulator when the bypass port is blocked.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number FR12-33
Product Name Bypass Flow Control
Valve Type Cartridge
Primary Material Aluminum
Media Hydraulic
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details