HydraForce, Inc. Poppet-Type, 2-Way Valve SF20-22

Description
A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for applications requiring low internal leakage.
Datasheet
Description
A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for applications requiring low internal leakage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet-Type, 2-Way Valve - SF20-22 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet-Type, 2-Way Valve
SF20-22
Poppet-Type, 2-Way Valve SF20-22
A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for applications requiring low internal leakage.

A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for applications requiring low internal leakage.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SF20-22
Product Name Poppet-Type, 2-Way Valve
Valve Type Cartridge; Poppet; Solenoid
Primary Material Steel
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
Resilient Seated Butterfly Valve - 700/722 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Butterfly
Primary Material Ductile Iron
Maximum Pressure 200.00 psi (141 m H2O)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details