HydraForce, Inc. Proportional Pressure Relief Valve TS08-20

Description
A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.
Datasheet
Description
A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Pressure Relief Valve - TS08-20 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Pressure Relief Valve
TS08-20
Proportional Pressure Relief Valve TS08-20
A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.

A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number TS08-20
Product Name Proportional Pressure Relief Valve
Valve Type Control Valve; Cartridge; Relief
Primary Material Steel
Media Hydraulic
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valves - 61603 - Jergens, Inc.
Specs
Valve Type Control Valve
Connection Description Threaded; 1/4 NPT
View Details
Labcock Valves - 1082002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-1-ZP40 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details