HydraForce, Inc. Proportional Pressure Relief Valve TS12-27

Description
A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.
Datasheet
Description
A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Pressure Relief Valve - TS12-27 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Pressure Relief Valve
TS12-27
Proportional Pressure Relief Valve TS12-27
A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.

A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number TS12-27
Product Name Proportional Pressure Relief Valve
Valve Type Control Valve; Cartridge; Relief
Primary Material Steel
Media Hydraulic
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 3495.41 psi (2460 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61614 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 0.89
View Details
T 342 Diaphragm Valve Manual - 1174020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 2.00 inch (50.80 mm)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFVE-C-ZP40 3X5 ODF 60
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.38 inch (9.52 mm)
View Details