HydraForce, Inc. Pressure Compensator EC12-30

Description
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a two-port-type, pressure-compensated , fl owregulating hydraulic valve.
Datasheet
Description
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a two-port-type, pressure-compensated , fl owregulating hydraulic valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Compensator - EC12-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure Compensator
EC12-30
Pressure Compensator EC12-30
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a two-port-type, pressure-compensated , fl owregulating hydraulic valve.

A screw-in, cartridge-style pressure-compensating element, intended for use with a remote fixed or variable orifice to yield a two-port-type, pressure-compensated, fl owregulating hydraulic valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EC12-30
Product Name Pressure Compensator
Valve Type Cartridge
Primary Material Aluminum
Media Hydraulic
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
T 342 Diaphragm Valve Manual - 1174012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 1.25 inch (31.75 mm)
View Details