HydraForce, Inc. Spool Type - 4 Way/3 Pos. Solenoid Valve SV08-47E

Description
A solenoid-operated, four-way, three-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.
Description
A solenoid-operated, four-way, three-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/3 Pos. Solenoid Valve - SV08-47E - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/3 Pos. Solenoid Valve
SV08-47E
Spool Type - 4 Way/3 Pos. Solenoid Valve SV08-47E
A solenoid-operated, four-way, three-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.

A solenoid-operated, four-way, three-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV08-47E
Product Name Spool Type - 4 Way/3 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - EYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details