HydraForce, Inc. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post- compensated systems, the load-sense port 1 of... | |
| DESCRIPTION A high pressure, proportional, solenoid-operated, poppet-type, restrictive type, pressure compensated, normally closed, flow control, screw-in hydraulic cartridge valve with built-in damping and load-holding features intended for use in gravity-lowering... | |
| A direct-acting, spool-type, drop-in-style, fl ange-mounted, pressure reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC... | |
| A direct-acting, spool-type, drop-in-style, flange-mounted, pressure reducing/relieving valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. | |
| A drop-in, fl ange-mounted, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC... | |
| A linear solenoid-driven, two-way normally closed, screw-in cartridge valve designed for use with a pressure compensator to function as an electrically stroked variable flow regulator. | |
| A linear solenoid-driven, two-way normally open, screw-in cartridge valve designed for use with a pressure compensator to function as an electrically stroked variable flow regulator. | |
| A linear solenoid-driven, two-way normally open, screw-in cartridge valve designed for use with a pressure compensator to function as an electrically stroked variable flow regulator | |
| A pressure-compensated electrically-variabl e three-port fl ow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC10-40 compensator. | |
| A pressure-compensated electrically-variabl e three-port fl ow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC12-40 compensator. | |
| A pressure-compensated electrically-variabl e three-port fl ow regulator that is a priority (bypass) type control. This combination valve uses a PV72-33x proportional cartridge and an EC12-40 compensator. | |
| A pressure-compensated electrically-variabl e two-port flow regulator that is normally closed when de-energized. This combination valve uses a PV70-33x proportional cartridge and an EC10-30 compensator. | |
| A pressure-compensated electrically-variabl e two-port flow regulator that is normally closed when de-energized. This combination valve uses a PV72-33x proportional cartridge and an EC12-30 compensator. | |
| A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding. | |
| A proportional solenoid-operated, 4-way, 3-position, spool-type, motor spool, screw-in hydraulic cartridge valve. | |
| A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve with lower maximum fl ow rate of 7.6 lpm (2 gpm). | |
| A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve. | |
| A proportional solenoid-operated, four-way, three-position, spool-type, motor spool, screw-in hydraulic cartridge valve with lower maximum fl ow rate of 7.6 lpm (2 gpm). | |
| A proportional solenoid-operated, four-way, three-position, spool-type, motor spool, screw-in hydraulic cartridge valve. | |
| A proportional solenoid-operated, two-way, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding applications. | |
| A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC... | |
| A screw-in, cartridge-style, direct acting, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current... | |
| A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC... | |
| A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current... | |
| A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current... | |
| A screw-in, cartridge-style, pilot-operated, spool-type pressure relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC... | |
| A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. | |
| A screw-in, cartridge-style, proportional, spring-centered, pilot operated spool valve. | |
| A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve with neutral position bleed-to-tank. | |
| A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve. | |
| A screw-in, cartridge-style, single-stage, poppet-type pressure relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC... | |
| A solenoid operated, electrically-variabl e, two-port, pressure-compensated , spooltype, normally open when de-energized, proportional fl ow control valve. | |
| A solenoid-operated, 5-way, 3-position, proportional, screw-in hydraulic cartridge valve with integral brake release port. | |
| A solenoid-operated, 5-way, 3-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port. | |
| A solenoid-operated, 5-way, 3-position, proportional, screw-in, motor-spool-type hydraulic cartridge valve with integral load sense port. | |
| A solenoid-operated, electrically-variabl e, pressure-compensated , spool-type, normally closed when de-energized, proportional, bi-directional, flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow... | |
| A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally closed when de-energized, proportional fl ow control valve. It can be used as a priority-type fl ow regulator with pressure-compensated ,... | |
| A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and... | |
| A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and... | |
| A solenoid-operated, electrically-variabl e, two-port, pressure-compensated , spooltype, normally closed when de-energized, proportional fl ow control valve. | |
| A solenoid-operated, fi ve-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port. | |
| A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port. | |
| A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check. | |
| A solenoid-operated, normally-closed, proportional, poppet-type screw-in hydraulic cartridge valve providing an integral, non-isolated load signal to pilot counterbalance or other control valves in bridge circuit applications. | |
| A solenoid-operated, normally-closed, proportional, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check. | |
| A solenoid-operated, two-stage, three-port, pressure-compensated , spool-type, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass... | |
| Hardened spool and cage for long life. | |
| Hardened spool and cage for long life. 110 and 170 psi bias springs available. | |
| Hardened spool and cage for long life. 2 sealed pilot and spring chamber. | |
| SPCL16-30 valves are electrically-proport ional, low-leakage poppet valves with integral load-sensing check valve capability. The proportional poppet design allows for accurate electro-hydraulic system control for a wide range of load... | |
| SPCL16-32 valves are electrically-proport ional, lowleakage valves with an integral piloting port. The piloting feature can be used in counterbalance circuits providing both superior load-holding, as well as accurate flow... | |
| The HSPECxx-34 electroproportional flow control valves are the next wave of high-pressure multi-function valves introduced by HydraForce, complementing the HSPECxx-30 models launched just last year. While the HSPECxx-30 valves were... |