HydraForce, Inc. Manual Directional Valve MP58-30

Description
Hardened spool and cage for long life. Pressure to 14 bar (200 psi) on 2 rotational lock position. Compact size.
Datasheet
Description
Hardened spool and cage for long life. Pressure to 14 bar (200 psi) on 2 rotational lock position. Compact size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Directional Valve - MP58-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Manual Directional Valve
MP58-30
Manual Directional Valve MP58-30
Hardened spool and cage for long life. Pressure to 14 bar (200 psi) on 2 rotational lock position. Compact size.

Hardened spool and cage for long life.
Pressure to 14 bar (200 psi) on
2 rotational lock position.
Compact size.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number MP58-30
Product Name Manual Directional Valve
Valve Type Directional; Cartridge; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 0.00 to 200.00 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1216020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 2.00 inch (50.80 mm)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details