HydraForce, Inc. Spool Type - 3 Way Solenoid Valve SV12-33

Description
A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.
Datasheet
Description
A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 3 Way Solenoid Valve - SV12-33 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 3 Way Solenoid Valve
SV12-33
Spool Type - 3 Way Solenoid Valve SV12-33
A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.

A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV12-33
Product Name Spool Type - 3 Way Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61639 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Ball Check Valve 0 5 4 - 1215007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.75 inch (19.05 mm)
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-1-1/2-ZP 3X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.38 inch (9.52 mm)
View Details