HydraForce, Inc. Sequence Valve w/ External Pilot PS10-43

Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and internal spring chamber drain. It is designed to function as a remote pilot-operated three-way valve.
Datasheet
Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and internal spring chamber drain. It is designed to function as a remote pilot-operated three-way valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sequence Valve w/ External Pilot - PS10-43 - HydraForce, Inc.
Lincolnshire, IL, USA
Sequence Valve w/ External Pilot
PS10-43
Sequence Valve w/ External Pilot PS10-43
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and internal spring chamber drain. It is designed to function as a remote pilot-operated three-way valve.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and internal spring chamber drain. It is designed to function as a remote pilot-operated three-way valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PS10-43
Product Name Sequence Valve w/ External Pilot
Valve Type Cartridge
Primary Material Aluminum; Steel (optional feature)
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Needle Valves - Medium Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Tamper-Proof Safety Shut-Off Valve - ASV-NT - Thermon, Inc
Specs
Valve Type Safety; Shut Off
Media Gas
Valve Size 0.38 inch (9.52 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details