HydraForce, Inc. Spool-Type, 4-Way, 2-Position Solenoid-Operated On/Off Valve — HyPerformance® HSV10-44R

Description
A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for applications requiring high pressure operation. OPERATION When de-energized, the HSV10-44R allows flow between 3 and 1. When energized, the cartridge’s spool shifts to open flow between 3 and 4, and between 2 and 1. FEATURES • Hardened precision spool and cage for long life. • Cartridges are voltage interchangeable. • Industry common cavity. • Unitized, molded coil design, continuous-duty rated. • Waterproof E-Coils rated up to IP69K; optional voltages and terminations. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for applications requiring high pressure operation. OPERATION When de-energized, the HSV10-44R allows flow between 3 and 1. When energized, the cartridge’s spool shifts to open flow between 3 and 4, and between 2 and 1. FEATURES • Hardened precision spool and cage for long life. • Cartridges are voltage interchangeable. • Industry common cavity. • Unitized, molded coil design, continuous-duty rated. • Waterproof E-Coils rated up to IP69K; optional voltages and terminations. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool-Type, 4-Way, 2-Position Solenoid-Operated On/Off Valve — HyPerformance® - HSV10-44R - HydraForce, Inc.
Lincolnshire, IL, USA
Spool-Type, 4-Way, 2-Position Solenoid-Operated On/Off Valve — HyPerformance®
HSV10-44R
Spool-Type, 4-Way, 2-Position Solenoid-Operated On/Off Valve — HyPerformance® HSV10-44R
A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for applications requiring high pressure operation. OPERATION When de-energized, the HSV10-44R allows flow between 3 and 1. When energized, the cartridge’s spool shifts to open flow between 3 and 4, and between 2 and 1. FEATURES • Hardened precision spool and cage for long life. • Cartridges are voltage interchangeable. • Industry common cavity. • Unitized, molded coil design, continuous-duty rated. • Waterproof E-Coils rated up to IP69K; optional voltages and terminations. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.

A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for
applications requiring high pressure operation.
OPERATION
When de-energized, the HSV10-44R allows flow between 3 and 1.
When energized, the cartridge’s spool shifts to open flow between 3 and 4, and between 2 and 1.
FEATURES
• Hardened precision spool and cage for long life.
• Cartridges are voltage interchangeable.
• Industry common cavity.
• Unitized, molded coil design, continuous-duty rated.
• Waterproof E-Coils rated up to IP69K; optional voltages and terminations.
• 1000-hour salt-spray rated solenoid tubes and coils.
• All HyPerformance products are tested to NFPA specification T2.6.1
and are tested at a verification level of 90% and an assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HSV10-44R
Product Name Spool-Type, 4-Way, 2-Position Solenoid-Operated On/Off Valve — HyPerformance®
Valve Type Cartridge; Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pressure Switch - 61633 - Jergens, Inc.
Specs
Media Hydraulic
Connection Description Threaded; 1/4 NPT
View Details
57P Butterfly Valve Lever 1 5 8 - 103741050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Actuation Manual
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-C 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details