HydraForce, Inc. Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| A drop-in, cartridge-style check valve disc designed to conveniently integrate with a 5-way directional cartridge as a load sense check on port. The valve requires a modified cavity as indicated... | |
| A dual pilot operated check valve for use in blocking or load-holding circuits. This valve has an 2 thermal relief. | |
| A dual pilot operated check valve for use in blocking or load-holding circuits. | |
| A load-shuttling, screw-in, cartridge-style hydraulic check valve, for use in blocking circuits where a priority of fl ow/direction is given to a higher pressure circuit over a lower one. | |
| A load-shuttling, screw-in, cartridge-style hydraulic check valve, for use in blocking circuits where a priority of flow/direction is given to a higher pressure circuit over a lower one. | |
| A screw-in, cartridge-style inverted shuttle valve, which can be used to help protect against brake or steering failure in the event of loss of pressure in either one of two... | |
| A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device for high pressure applications. | |
| A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. Available in conventional surface mount or convenient “down-hole” versions. | |
| A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. The cartridge incorporates a low fl ow thermal relief valve intended to prevent cylinder damage resulting... | |
| A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. | |
| A screw-in, cartridge-style, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits. | |
| A solenoid-operated, 2-way, normally closed, direct-acting, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. | |
| A solenoid-operated, 2-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. | |
| A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check. | |
| A solenoid-operated, normally-closed, proportional, poppet-type screw-in hydraulic cartridge valve providing an integral, non-isolated load signal to pilot counterbalance or other control valves in bridge circuit applications. | |
| A solenoid-operated, normally-closed, proportional, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check. | |
| A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. | |
| A solenoid-operated, two-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. | |
| An in-line housed, pilot-operated, hydraulic check valve for use in high pressure blocking or load-holding circuits. OPERATION The HPCV16 allows flow from B to A, while normally blocking flow from... | |
| An in-line-housed, double-pilot-operate d, hydraulic check valve for use in blocking or load holding circuits. | |
| An in-line-housed, double-pilot-operate d, hydraulic check valve with 2 thermal reliefs for use in blocking or load holding circuits. | |
| An in-line-housed, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits. | |
| An in-line-housed, pilot-operated, hydraulic check valve for use in blocking or loadholding circuits. | |
| Hardened seat for long life and low leakage. 2 bias springs for back-pressure application flexibility. All HyPerformance products are tested to the rigorous standards of the NFPA specifi cation T.2.6. | |
| SPCL16-32 valves are electrically-proport ional, lowleakage valves with an integral piloting port. The piloting feature can be used in counterbalance circuits providing both superior load-holding, as well as accurate flow... |