HydraForce, Inc. Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post- compensated systems, the load-sense port 1 of... | |
| DESCRIPTION A high pressure, proportional, solenoid-operated, poppet-type, restrictive type, pressure compensated, normally closed, flow control, screw-in hydraulic cartridge valve with built-in damping and load-holding features intended for use in gravity-lowering... | |
| A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type, proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding applications. OPERATION When de-energized, the HSP10-21 allows flow proportional to the... | |
| A high pressure, solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spool-type, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated ,... | |
| A high pressure, solenoid-operated, pressure-compensated , spool-type, normally closed, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass... | |
| A high pressure, solenoid-operated, pressure-compensated , spool-type, normally open, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass... | |
| A pressure-compensated electrically-variabl e three-port flow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC10-40 compensator. | |
| A pressure-compensated electrically-variabl e two-port flow regulator that is normally closed when de-energized. This combination valve uses a PV70-33x proportional cartridge and an EC10-30 compensator. | |
| A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding. | |
| A proportional solenoid-operated, 2-way, poppet-type, normally open, screw-in hydraulic cartridge valve for low-leakage load-holding applications and for starting or stopping a load or a pump system. | |
| A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve with lower maximum fl ow rate of 7.6 lpm (2 gpm). | |
| A proportional solenoid-operated, four-way, three-position, spool-type, motor spool, screw-in hydraulic cartridge valve with lower maximum fl ow rate of 7.6 lpm (2 gpm). | |
| A solenoid-operated, 2-position, 4-way, direct-acting spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, 2-position, 6-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits. | |
| A solenoid-operated, 2-way, normally closed, direct-acting, needle-type, screw-in hydraulic cartridge valve, designed to function as a blocking or load-holding device for low flow circuits. | |
| A solenoid-operated, 2-way, normally closed, direct-acting, needle-type, screw-in hydraulic cartridge valve, designed to function as a load-holding device for low flow circuits requiring extremely low leakage. | |
| A solenoid-operated, 2-way, normally closed, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. | |
| A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for applications requiring low internal leakage. | |
| A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for low flow circuits. | |
| A solenoid-operated, 2-way, normally closed, piloted, poppet-type, screw-in hydraulic cartridge valve for load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-22 blocks flow from 2... | |
| A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed for low leakage blocking and load holding applications. | |
| A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage. | |
| A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage. | |
| A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, with either “J” or “Y” type manual override standard. This valve is intended as a blocking or load holding device... | |
| A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-20 acts as a... | |
| A solenoid-operated, 2-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. | |
| A solenoid-operated, 2-way, normally open, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for applications requiring low internal leakage. | |
| A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage at high pressure. | |
| A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage. | |
| A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage. | |
| A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-21 allows flow from... | |
| A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in high-pressure applications requiring low internal leakage. OPERATION When... | |
| A solenoid-operated, 2-way, piloted, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in higher pressure load-holding applications. | |
| A solenoid-operated, 2-way, piloted, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in load-holding applications. | |
| A solenoid-operated, 3-way, direct-acting spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic directional valve. | |
| A solenoid-operated, 3-way, spool-type, screw-in hydraulic directional cartridge valve designed for high pressure operation up to 345 bar (5000 psi). | |
| A solenoid-operated, 4-way, 2-position, direct-acting spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for applications requiring high pressure operation. OPERATION When de-energized, the HSV10-44R allows flow between 3 and 1. When energized, the... | |
| A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for high pressure operation up to 350 bar (5000 psi). | |
| A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, closed center, screwin hydraulic cartridge valve. | |
| A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, motor spool, screwin hydraulic cartridge valve. | |
| A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, open center, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, open center, screwin hydraulic cartridge valve. | |
| A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, 5-way, 3-position, proportional, screw-in hydraulic cartridge valve with integral brake release port. | |
| A solenoid-operated, 5-way, 3-position, proportional, screw-in, motor-spool-type hydraulic cartridge valve with integral load sense port. | |
| A solenoid-operated, electrically-variabl e, two-port, normally closed when de-energized, pressure-compensated , spool-type, proportional flow control valve for high pressure applications up to 350 bar (5075 psi). OPERATION With inlet at... | |
| A solenoid-operated, fi ve-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port. | |
| A solenoid-operated, fi ve-way, three-position, screw-in hydraulic cartridge valve with integral load-sense port. | |
| A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port. | |
| A solenoid-operated, four-way, three-position, direct-acting, spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, four-way, three-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, four-way, two-position, direct-acting, spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve. | |
| A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, three-way, direct-acting, spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, three-way, direct-acting, spool-type, screw-in hydraulic directional valve. | |
| A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve. | |
| A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, two-position, six-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits. | |
| A solenoid-operated, two-position, three-way, bi-directional blocking, screw-in hydraulic cartridge valve. It is designed for low leakage in load-holding applications. | |
| A solenoid-operated, two-position, three-way, direct-acting, spool-type, screw-in hydraulic cartridge valve. | |
| A solenoid-operated, two-stage, three-port, pressure-compensated , spool-type, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass... | |
| A solenoid-operated, two-way, normally closed, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve. | |
| A solenoid-operated, two-way, normally closed, direct-acting, needle-type, screw-in hydraulic cartridge valve, designed to function as a blocking or load-holding device for low flow circuits. | |
| A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve in low flow circuits. | |
| A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve. | |
| A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. | |
| A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage bi-directionally. OPERATION... | |
| A solenoid-operated, two-way, normally closed, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. | |
| A solenoid-operated, two-way, normally open, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve. | |
| A solenoid-operated, two-way, normally open, direct-acting, spool-type, screw-in hydraulic cartridge valve designed to function as a bidirectional blocking valve in low flow circuits. | |
| A solenoid-operated, two-way, normally open, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve. | |
| A solenoid-operated, two-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. | |
| A solenoid-operated, two-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage. | |
| A solenoid-operated, two-way, pilot-operated, poppet-type, normally closed, screw-in hydraulic cartridge valve with outlet fl ow check, designed for low leakage in load holding applications. | |
| A solenoid-operated, two-way, pilot-operated, poppet-type, normally open, screw-in hydraulic cartridge valve with outlet fl ow check, designed for low leakage in load holding applications. | |
| A solenoid-operated, two-way, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in load-holding applications. | |
| A solenoid-operated, two-way, poppet-type, normally open, screw-in, hydraulic cartridge valve. | |
| A solenoid-operated, two-way, spool-type, normally open, screw-in, hydraulic relief valve. | |
| Standard HydraForce cartridge relief valves offer quiet, stable response in most load conditions. Now available in sandwich format, these reliefs can be selectively applied in both pressure limiting and pressure... | |
| The HSPECxx-34 electroproportional flow control valves are the next wave of high-pressure multi-function valves introduced by HydraForce, complementing the HSPECxx-30 models launched just last year. While the HSPECxx-30 valves were... |