HydraForce, Inc. Poppet, 3-Port SPCL16-30

Description
SPCL16-30 valves are electrically-proport ional, low-leakage poppet valves with integral load-sensing check valve capability. The proportional poppet design allows for accurate electro-hydraulic system control for a wide range of load sensing applications.
Datasheet
Description
SPCL16-30 valves are electrically-proport ional, low-leakage poppet valves with integral load-sensing check valve capability. The proportional poppet design allows for accurate electro-hydraulic system control for a wide range of load sensing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet, 3-Port - SPCL16-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet, 3-Port
SPCL16-30
Poppet, 3-Port SPCL16-30
SPCL16-30 valves are electrically-proport ional, low-leakage poppet valves with integral load-sensing check valve capability. The proportional poppet design allows for accurate electro-hydraulic system control for a wide range of load sensing applications.

SPCL16-30 valves are electrically-proportional, low-leakage poppet valves with integral load-sensing check valve capability. The proportional poppet design allows for accurate electro-hydraulic system control for a wide range of load sensing applications.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SPCL16-30
Product Name Poppet, 3-Port
Valve Type Control Valve; Directional; Pilot; Double Check; Lift Check; Poppet
Media Hydraulic
Maximum Pressure 3625.94 psi (2552 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Ball Check Valve 0 5 4 - 1227010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.00 inch (25.40 mm)
View Details
855 Series 316L Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details