HydraForce, Inc. Pressure Compensator, Load Sensing EC10-43

Description
A screw-in, cartridge-style, priority-on-demand, pressure-compensator with a dynamic load sense, intended to provide priority fl ow in the required amount, while allowing excess fl ow to be used for auxiliary functions.
Datasheet
Description
A screw-in, cartridge-style, priority-on-demand, pressure-compensator with a dynamic load sense, intended to provide priority fl ow in the required amount, while allowing excess fl ow to be used for auxiliary functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Compensator, Load Sensing - EC10-43 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure Compensator, Load Sensing
EC10-43
Pressure Compensator, Load Sensing EC10-43
A screw-in, cartridge-style, priority-on-demand, pressure-compensator with a dynamic load sense, intended to provide priority fl ow in the required amount, while allowing excess fl ow to be used for auxiliary functions.

A screw-in, cartridge-style, priority-on-demand, pressure-compensator with a dynamic load sense, intended to provide priority fl ow in the required amount, while allowing excess fl ow to be used for auxiliary functions.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EC10-43
Product Name Pressure Compensator, Load Sensing
Valve Type Cartridge
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Swing Check Valves Spring Assist - 120563015 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details