HydraForce, Inc. Spool Type - 3 Way Solenoid Valve SV07-31

Description
A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic cartridge valve.
Datasheet
Description
A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic cartridge valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 3 Way Solenoid Valve - SV07-31 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 3 Way Solenoid Valve
SV07-31
Spool Type - 3 Way Solenoid Valve SV07-31
A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic cartridge valve.

A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic cartridge valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV07-31
Product Name Spool Type - 3 Way Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 53827379 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details
360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517912 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details