HydraForce, Inc. Pressure Compensator EC50-30

Description
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a two-port-type, pressure-compensated , flow regulating hydraulic valve for use in high pressure circuits.
Datasheet
Description
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a two-port-type, pressure-compensated , flow regulating hydraulic valve for use in high pressure circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Compensator - EC50-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure Compensator
EC50-30
Pressure Compensator EC50-30
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a two-port-type, pressure-compensated , flow regulating hydraulic valve for use in high pressure circuits.

A screw-in, cartridge-style pressure-compensating element, intended for use with a remote fixed or variable orifice to yield a two-port-type, pressure-compensated, flow regulating hydraulic valve for use in high pressure circuits.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EC50-30
Product Name Pressure Compensator
Valve Type Cartridge
Primary Material Aluminum
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121605005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-417S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details