HydraForce, Inc. Pressure Compensator EC10-40

Description
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressure compensated, flow regulating hydraulic valve.
Datasheet
Description
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressure compensated, flow regulating hydraulic valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Compensator - EC10-40 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure Compensator
EC10-40
Pressure Compensator EC10-40
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressure compensated, flow regulating hydraulic valve.

A screw-in, cartridge-style pressure-compensating element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressure compensated, flow regulating hydraulic valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EC10-40
Product Name Pressure Compensator
Valve Type Cartridge
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details