HydraForce, Inc. Spool Type - 4 Way/2 Pos. Solenoid Valve SV12-40R

Description
A solenoid-operated, 2-position, 4-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
Datasheet
Description
A solenoid-operated, 2-position, 4-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/2 Pos. Solenoid Valve - SV12-40R - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/2 Pos. Solenoid Valve
SV12-40R
Spool Type - 4 Way/2 Pos. Solenoid Valve SV12-40R
A solenoid-operated, 2-position, 4-way, direct-acting spool-type, screw-in hydraulic cartridge valve.

A solenoid-operated, 2-position, 4-way, direct-acting spool-type, screw-in hydraulic cartridge valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV12-40R
Product Name Spool Type - 4 Way/2 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 171L-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Needle Valve for Sour Gas Service -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 to 30000.00 psi (14076 to 21113 m H2O)
View Details
Hydraulic 2-Way Circuit Controls - 61610 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details