E-Switch, Inc. Pushbutton Switches RP8100B2M1CEBLKORGNIL

Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8100B2M1CEBLKORGNIL
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67

PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
RP8100B2M1CEBLKORGNIL
Pushbutton Switches RP8100B2M1CEBLKORGNIL
Pushbutton Switches Round, NON-ILL Pushbutton

Pushbutton Switches Round, NON-ILL Pushbutton

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
RP8100B2M1CEBLKORGNIL
Switches - Pushbutton Switches RP8100B2M1CEBLKORGNIL
SWITCH PB SPST-NO 0.125A 125V

SWITCH PB SPST-NO 0.125A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8100B2M1CEBLKORGNIL RP8100B2M1CEBLKORGNIL RP8100B2M1CEBLKORGNIL
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin Solder Terminals
Features DustProof; Weather resistant or waterproof
Max Current Rating 0.1250 amps 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 82574621 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details