Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Yellow, IP65
SWITCH PUSHBUTTON SPDT 2A 48V
Pushbutton Switches Sealed, Long Life, Illuminated Anti-vandal Switch 2A 48VDC 4N SPDT FLAT ACTUATOR SOLDER TERMINAL 1P OFF-ON 1P ON-OFF STAINLESS STEEL BODY AND ACTUATOR RING ILLUMINATION YELLOW LED IP65
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5309-ND | 1400-PV7F2T0SS-351 | PV7F2T0SS-351 | PV7F2T0SS-351 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug |
| Features | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof | Illuminated Switch; RoHS |