Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41
Product Name Notes
HARMONY XB7, MONOLITHIC ILLUMINA
HARMONY XB7, MONOLITHIC PUSH BUT
ILLUMINATED PUSH BUTTON, HARMONY
Linear IC's
PB - PROJ SPRING RTN, RED -NO+NC
PUSH BUTTON, HARMONY XB7, BLACK
PUSH BUTTON, HARMONY XB7, GREEN
PUSH BUTTON, HARMONY XB7, PB, PR
PUSH BUTTON, HARMONY XB7, PB, SP
SPDT ON-(ON) RECTANGULAR BUSHING
SWITCH PB INCAND LED
SWITCH PUSH SPDT 0.4VA 28V
SWITCH PUSHBUTTON SPDT 0.4VA 28V
SWITCH PUSHBUTTON SPDT 3A 125V

<< Prev Next >>