C&K Components Switches - Pushbutton Switches SF2UEE

Description
Win Source Part Number: 1233287-SF2UEE Category: Switches>Pushbutton Switches Series: F Type: Standard Termination Style: PC Pin, Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 1 Circuit: DPDT Switch Function: On-On Actuator Type: Plunger for Cap Electrical Life: 100,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: CKN12161,SF 2U EE,103-2001-001,2266 -SF2UEE,SF2UEE Base Product Number: SF2UEE
Request a Quote Datasheet
Description
Win Source Part Number: 1233287-SF2UEE Category: Switches>Pushbutton Switches Series: F Type: Standard Termination Style: PC Pin, Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 1 Circuit: DPDT Switch Function: On-On Actuator Type: Plunger for Cap Electrical Life: 100,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: CKN12161,SF 2U EE,103-2001-001,2266 -SF2UEE,SF2UEE Base Product Number: SF2UEE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233287-SF2UEE
Switches - Pushbutton Switches 1233287-SF2UEE
Win Source Part Number: 1233287-SF2UEE Category: Switches>Pushbutton Switches Series: F Type: Standard Termination Style: PC Pin, Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 1 Circuit: DPDT Switch Function: On-On Actuator Type: Plunger for Cap Electrical Life: 100,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: CKN12161,SF 2U EE,103-2001-001,2266 -SF2UEE,SF2UEE Base Product Number: SF2UEE

Win Source Part Number: 1233287-SF2UEE
Category: Switches>Pushbutton Switches
Series: F
Type: Standard
Termination Style: PC Pin, Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 1
Circuit: DPDT
Switch Function: On-On
Actuator Type: Plunger for Cap
Electrical Life: 100,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: CKN12161,SF 2U EE,103-2001-001,2266-SF2UEE,SF2UEE
Base Product Number: SF2UEE

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SF2UEE
Switches - Pushbutton Switches SF2UEE
SWITCH PUSHBUTTON

SWITCH PUSHBUTTON

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
SF2UEE
Pushbutton Switches SF2UEE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1233287-SF2UEE SF2UEE SF2UEE
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Lug
Max Current Rating 0.5000 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1113780 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
H program - HDT - Pushbuttons - HDT-BL-WS-507 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details