SWITCH PUSHBUTTON DPDT 15A 125V
Pushbutton Switches STD SIZE PUSHBUTTON SNAP ACTION
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | SCB26S15B-4BB | SCB26S15B-4BB |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Max Current Rating | 15 amps | 15 amps |
| Max AC Voltage Rating | 125 volts | 250 volts |