E-Switch, Inc. Anti-Vandal Switches PV7F2Y0SS-301

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, White, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, White, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV7F2Y0SS-301 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV7F2Y0SS-301
Anti-Vandal Switches 1400-PV7F2Y0SS-301
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, White, IP65

ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, White, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG5311-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5311-ND
Pushbutton Switches EG5311-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV7F2Y0SS-301
Switches - Pushbutton Switches PV7F2Y0SS-301
SWITCH PUSHBUTTON SPDT 2A 48V

SWITCH PUSHBUTTON SPDT 2A 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV7F2Y0SS-301
Pushbutton Switches PV7F2Y0SS-301
Pushbutton Switches Sealed, Long Life, Illuminated Anti-vandal Switch 2A 48VDC 4N SPDT FLAT ACTUATOR SOLDER TERMINAL 1P OFF-(ON) 1P ON-(OFF) STAINLESS STEEL BODY AND ACTUATOR RING ILLUMINATION WHITE LED IP65

Pushbutton Switches Sealed, Long Life, Illuminated Anti-vandal Switch 2A 48VDC 4N SPDT FLAT ACTUATOR SOLDER TERMINAL 1P OFF-(ON) 1P ON-(OFF) STAINLESS STEEL BODY AND ACTUATOR RING ILLUMINATION WHITE LED IP65

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV7F2Y0SS-301 EG5311-ND PV7F2Y0SS-301 PV7F2Y0SS-301
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-938 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details