C&K Components Switches - Pushbutton Switches SETLBKYEAU0A

Description
Win Source Part Number: 1233359-SETLBKYEAU0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Yellow Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SETLBKYEAU0A,*SETL BK YE AU OA,CKN11487,-SETLBKY EAU0A,750010-5002,SE TL BK YE AU OA Base Product Number: SETLB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233359-SETLBKYEAU0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Yellow Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SETLBKYEAU0A,*SETL BK YE AU OA,CKN11487,-SETLBKY EAU0A,750010-5002,SE TL BK YE AU OA Base Product Number: SETLB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233359-SETLBKYEAU0A
Switches - Pushbutton Switches 1233359-SETLBKYEAU0A
Win Source Part Number: 1233359-SETLBKYEAU0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Yellow Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SETLBKYEAU0A,*SETL BK YE AU OA,CKN11487,-SETLBKY EAU0A,750010-5002,SE TL BK YE AU OA Base Product Number: SETLB Product Status: Obsolete

Win Source Part Number: 1233359-SETLBKYEAU0A
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 70
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Square, Button
Electrical Life: 5,000,000 Cycles
Illumination Type, Color: LED, Yellow
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: SETLBKYEAU0A,*SETL BK YE AU OA,CKN11487,-SETLBKYEAU0A,750010-5002,SETL BK YE AU OA
Base Product Number: SETLB
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SETLBKYEAU0A
Switches - Pushbutton Switches SETLBKYEAU0A
SWITCH PUSH SPDT 0.01A 24V

SWITCH PUSH SPDT 0.01A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1233359-SETLBKYEAU0A SETLBKYEAU0A
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 64967205 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details