Sealed Snap-Action Pushbutton Switch
SWITCH PUSH SPDT 0.1A 30V
PUSHBUTTON SWITCH SP WASHABLE ROHS COMPLIANT: YES
Pushbutton Switches SPDT 0.1A 30VDC PLGR
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SP35P000000 | SP35P000000 | 72H3625 | SP35P000000 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch Sp Washable Rohs Compliant Apem | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |||
| Max Current Rating | 0.1000 amps |