C&K Components Switches - Pushbutton Switches SERUAUEE

Description
Win Source Part Number: 1233364-SERUAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Plunger for Cap Electrical Life: 500,000 Cycles Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752-0000-001,SERU AU EE Base Product Number: SERUAU RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1233364-SERUAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Plunger for Cap Electrical Life: 500,000 Cycles Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752-0000-001,SERU AU EE Base Product Number: SERUAU RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233364-SERUAUEE
Switches - Pushbutton Switches 1233364-SERUAUEE
Win Source Part Number: 1233364-SERUAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Plunger for Cap Electrical Life: 500,000 Cycles Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752-0000-001,SERU AU EE Base Product Number: SERUAU RoHS Status: Not applicable

Win Source Part Number: 1233364-SERUAUEE
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-On
Actuator Type: Plunger for Cap
Electrical Life: 500,000 Cycles
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: 752-0000-001,SERU AU EE
Base Product Number: SERUAU
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SERUAUEE
Switches - Pushbutton Switches SERUAUEE
SWITCH PUSH SPDT 0.01A 24V

SWITCH PUSH SPDT 0.01A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1233364-SERUAUEE SERUAUEE
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 10152053 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM1LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details