E-Switch, Inc. Anti-Vandal Switches PV8F2T1SS-335

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Green, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Green, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV8F2T1SS-335 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV8F2T1SS-335
Anti-Vandal Switches 1400-PV8F2T1SS-335
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Green, IP65

ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Green, IP65

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV8F2T1SS-335
Switches - Pushbutton Switches PV8F2T1SS-335
SWITCH PUSHBUTTON DPST 2A 48V

SWITCH PUSHBUTTON DPST 2A 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV8F2T1SS-335
Pushbutton Switches PV8F2T1SS-335
Pushbutton Switches 0-2A 48VDC Off-On+ On-Off 25mm 2 Pole

Pushbutton Switches 0-2A 48VDC Off-On+ On-Off 25mm 2 Pole

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV8F2T1SS-335 PV8F2T1SS-335 PV8F2T1SS-335
Product Name Anti-Vandal Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Pushbutton Switches - 164SL11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO/NC
View Details
3 suppliers
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details