E-Switch, Inc. Anti-Vandal Switches PV8F2V0SS-211

Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV8F2V0SS-211 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV8F2V0SS-211
Anti-Vandal Switches 1400-PV8F2V0SS-211
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red, IP65

ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red, IP65

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV8F2V0SS-211
Pushbutton Switches PV8F2V0SS-211
Pushbutton Switches Illuminated, Sealed Anti-vandal switch

Pushbutton Switches Illuminated, Sealed Anti-vandal switch

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV8F2V0SS-211
Switches - Pushbutton Switches PV8F2V0SS-211
SWITCH PUSHBUTTON 4PST 2A 36V

SWITCH PUSHBUTTON 4PST 2A 36V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV8F2V0SS-211 PV8F2V0SS-211 PV8F2V0SS-211
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Solder Terminals Solder Pin Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof Illuminated Switch
Max Current Rating 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Contact Block 800F PB - 800F-BQ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO)
Terminal Type Spring-Clamp Contact Block
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details