The Anti Vandal Switch, part number 47AC3444, is a single pole double throw (SPDT) switch designed for robust applications. It operates at a maximum current of 2A and a voltage of 48VDC. The switch features a 22mm panel cutout and is available with various actuator styles, including a round flat pushbutton. It is rated IP65 for moisture protection, making it suitable for outdoor or harsh environments. The electrical life of the switch is rated at 50,000 cycles, ensuring durability in frequent use. The switch can be soldered for secure connections and is RoHS compliant, indicating it meets environmental standards. This product is ideal for applications in kiosks, security devices, industrial controls, and medical equipment.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, RGB, IP65
SWITCH PUSHBUTTON SPDT 2A 48V
Pushbutton Switches 2A 48VDC SPDT 22mm RGB
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5405-ND | 1400-PV7F2T0SS-3R1 | PV7F2T0SS-3R1 | PV7F2T0SS-3R1 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug |
| Features | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof | Illuminated Switch; RoHS |