C&K Components Switches - Pushbutton Switches SETLGYGNAUEE

Description
Win Source Part Number: 1233371-SETLGYGNAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Green Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752030-5001,SETL GY GN AU EE Base Product Number: SETLG RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1233371-SETLGYGNAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Green Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752030-5001,SETL GY GN AU EE Base Product Number: SETLG RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233371-SETLGYGNAUEE
Switches - Pushbutton Switches 1233371-SETLGYGNAUEE
Win Source Part Number: 1233371-SETLGYGNAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 70 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Green Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752030-5001,SETL GY GN AU EE Base Product Number: SETLG RoHS Status: Not applicable

Win Source Part Number: 1233371-SETLGYGNAUEE
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 70
Circuit: SPDT
Switch Function: On-On
Actuator Type: Square, Button
Electrical Life: 500,000 Cycles
Illumination Type, Color: LED, Green
Color - Actuator/Cap: Gray
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: 752030-5001,SETL GY GN AU EE
Base Product Number: SETLG
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SETLGYGNAUEE
Switches - Pushbutton Switches SETLGYGNAUEE
SWITCH PUSH SPDT 0.01A 24V

SWITCH PUSH SPDT 0.01A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1233371-SETLGYGNAUEE SETLGYGNAUEE
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
H program - HDL/HDR/HDT - Mushroom button - HDRZ40-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details