Switch, Pushbutton, Ultra-Miniature, SASeries, AC/DC, Round Base, Black.
SWITCH, PUSHBUTTON, SPST-NC, 1.5A, 125V; Product Range:SA Series; Contact Configuration:SPST-N
Pushbutton Switches MINIATURE SWITCH SPST-NC 1.5A
SWITCH PUSH SPST-NC 0.5A 125V
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 70152434 | 26M8308 | SA1BW20 | SA1BW20 |
| Product Name | Switch, Pushbutton, Ultra-Miniature, SASeries, AC/DC, Round Base, Black. | Switch, Pushbutton, Spst-Nc, 1.5A, 125V; Product Range Electroswitch | Pushbutton Switches | Switches - Pushbutton Switches |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Max Current Rating | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Max AC Voltage Rating | 125 volts | 125 volts | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | ||
| Features | RoHS | RoHS |