E-Switch, Inc. Pushbutton Switches PV7F2T0SS-344

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5259-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5259-ND
Pushbutton Switches EG5259-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-PV7F2T0SS-344 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV7F2T0SS-344
Anti-Vandal Switches 1400-PV7F2T0SS-344
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Blue, IP65

ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Blue, IP65

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV7F2T0SS-344
Pushbutton Switches PV7F2T0SS-344
Pushbutton Switches 2A 48VDC BLU LED 22mm ON-OFF SPDT

Pushbutton Switches 2A 48VDC BLU LED 22mm ON-OFF SPDT

Buy Now Datasheet
Anti-Vadal Pushbutton Switch, Dpdt, 2A, 48Vdc; Product Range E-Switch - 24R3620 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Vadal Pushbutton Switch, Dpdt, 2A, 48Vdc; Product Range E-Switch
24R3620
Anti-Vadal Pushbutton Switch, Dpdt, 2A, 48Vdc; Product Range E-Switch 24R3620
ANTI-VADAL PUSHBUTTON SWITCH, DPDT, 2A, 48VDC; Product Range:PV7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Off-On, On-Off; Pushbutton Actuator Style:Round Flat; Contact Voltage VAC:-RoHS Compliant: Yes

ANTI-VADAL PUSHBUTTON SWITCH, DPDT, 2A, 48VDC; Product Range:PV7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Off-On, On-Off; Pushbutton Actuator Style:Round Flat; Contact Voltage VAC:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV7F2T0SS-344
Switches - Pushbutton Switches PV7F2T0SS-344
SWITCH PUSHBUTTON SPDT 2A 48V

SWITCH PUSHBUTTON SPDT 2A 48V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5259-ND 1400-PV7F2T0SS-344 PV7F2T0SS-344 24R3620 PV7F2T0SS-344
Product Name Pushbutton Switches Anti-Vandal Switches Pushbutton Switches Anti-Vadal Pushbutton Switch, Dpdt, 2A, 48Vdc; Product Range E-Switch Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Off-On, On-Off
Switching Mechanism Single Pole, Double Throw (SPDT) Double Pole, Single Throw (DPST) Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug Solder Terminals
Features DustProof; Illuminated Switch DustProof; Vandal Proof; Weather resistant or waterproof Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316531-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Micro switches - M 687 - M 687-11-1-8R-I -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details