C&K Components Switches - Pushbutton Switches SER2LGYRDGNAUEE

Description
Win Source Part Number: 1233296-SER2LGYRDGNA UEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Tray Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Red/Green Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 401-1121,SE R 2L GY RD GN AU,2266-SER2LGYRDGNA UEE,*SER2LGYRDGNAUEE ,SER2L GY RD GN AU EE,752030-3002,20082 0 Base Product Number: SER2L
Request a Quote Datasheet
Description
Win Source Part Number: 1233296-SER2LGYRDGNA UEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Tray Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Red/Green Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 401-1121,SE R 2L GY RD GN AU,2266-SER2LGYRDGNA UEE,*SER2LGYRDGNAUEE ,SER2L GY RD GN AU EE,752030-3002,20082 0 Base Product Number: SER2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233296-SER2LGYRDGNAUEE
Switches - Pushbutton Switches 1233296-SER2LGYRDGNAUEE
Win Source Part Number: 1233296-SER2LGYRDGNA UEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Tray Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Red/Green Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 401-1121,SE R 2L GY RD GN AU,2266-SER2LGYRDGNA UEE,*SER2LGYRDGNAUEE ,SER2L GY RD GN AU EE,752030-3002,20082 0 Base Product Number: SER2L

Win Source Part Number: 1233296-SER2LGYRDGNAUEE
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Tray
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-On
Actuator Type: Square, Button
Electrical Life: 500,000 Cycles
Illumination Type, Color: LED, Red/Green
Color - Actuator/Cap: Gray
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: 401-1121,SE R 2L GY RD GN AU,2266-SER2LGYRDGNAUEE,*SER2LGYRDGNAUEE,SER2L GY RD GN AU EE,752030-3002,200820
Base Product Number: SER2L

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SER2LGYRDGNAUEE
Switches - Pushbutton Switches SER2LGYRDGNAUEE
SWITCH PUSH SPDT 0.01A 24V

SWITCH PUSH SPDT 0.01A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1233296-SER2LGYRDGNAUEE SER2LGYRDGNAUEE
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details